Amphenol Aerospace Corporation Circular Connector, Plug, 9-19, 4 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26M9-19SE

Description
M801 19C 19#23 SKT PLUG OM
Request a Quote Datasheet
Description
M801 19C 19#23 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-26M9-19SE - PEI-Genesis
Philadelphia, PA, United States
M801 19C 19#23 SKT PLUG OM

M801 19C 19#23 SKT PLUG OM

Buy Now
Circular Connector, Plug, 9-19, 4 Position, Cable; Product Range Amphenol Aerospace - 12X3795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-19, 4 Position, Cable; Product Range Amphenol Aerospace
12X3795
Circular Connector, Plug, 9-19, 4 Position, Cable; Product Range Amphenol Aerospace 12X3795
CIRCULAR CONNECTOR, PLUG, 9-19, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-19, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-26M9-19SE 12X3795
Product Name Circular Connector, Plug, 9-19, 4 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J237A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details