Amphenol Aerospace Corporation Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26M9-19PA

Description
M801 19C 19#23 PIN PLUG OM
Request a Quote Datasheet
Description
M801 19C 19#23 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-26M9-19PA - PEI-Genesis
Philadelphia, PA, United States
M801 19C 19#23 PIN PLUG OM

M801 19C 19#23 PIN PLUG OM

Buy Now
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace - 08X0694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace
08X0694
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace 08X0694
CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-26M9-19PA 08X0694
Product Name Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers