Amphenol Corporation Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26M8-2PA

Description
M801 2C 2#16 PIN PLUG OM
Request a Quote
Description
M801 2C 2#16 PIN PLUG OM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 8-2, 2 Position, Cable is designed for applications requiring a reliable connection in compact spaces. This connector features a threaded coupling style and crimp pin contact type, ensuring secure and stable connections. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is part of the 2M Series, which is known for its lightweight and durable design, meeting or exceeding environmental and performance requirements outlined in MIL-DTL-38999. This specific model is ideal for engineers looking to maintain compatibility with existing systems while benefiting from the robust performance characteristics of the 2M series.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 8-2, 2 Position, Cable is designed for applications requiring a reliable connection in compact spaces. This connector features a threaded coupling style and crimp pin contact type, ensuring secure and stable connections. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is part of the 2M Series, which is known for its lightweight and durable design, meeting or exceeding environmental and performance requirements outlined in MIL-DTL-38999. This specific model is ideal for engineers looking to maintain compatibility with existing systems while benefiting from the robust performance characteristics of the 2M series.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-26M8-2PA - PEI-Genesis
Philadelphia, PA, United States
M801 2C 2#16 PIN PLUG OM

M801 2C 2#16 PIN PLUG OM

Buy Now
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace - 65W0616 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace
65W0616
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace 65W0616
CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-26M8-2PA 65W0616
Product Name Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug - NECU-L3G8-C2 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers