Amphenol Aerospace Corporation Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26M8-13SC

Description
CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 8-13, 13 Position, Cable (part number 12X3779) is designed for applications requiring a reliable connection with a compact form factor. This connector features a straight plug configuration with 13 crimp socket contacts and a threaded coupling style, ensuring secure mating. It is compliant with RoHS standards and offers gold plating for enhanced conductivity and corrosion resistance. The connector is part of the 2M Series, which is known for its lightweight and durable design, meeting or exceeding environmental and performance requirements outlined in MIL-DTL-38999. This product is suitable for engineers looking to maintain compatibility with existing systems while benefiting from the ruggedness and reliability of the 2M series connectors.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 8-13, 13 Position, Cable (part number 12X3779) is designed for applications requiring a reliable connection with a compact form factor. This connector features a straight plug configuration with 13 crimp socket contacts and a threaded coupling style, ensuring secure mating. It is compliant with RoHS standards and offers gold plating for enhanced conductivity and corrosion resistance. The connector is part of the 2M Series, which is known for its lightweight and durable design, meeting or exceeding environmental and performance requirements outlined in MIL-DTL-38999. This product is suitable for engineers looking to maintain compatibility with existing systems while benefiting from the ruggedness and reliability of the 2M series connectors.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace - 12X3779 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace
12X3779
Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace 12X3779
CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3779
Product Name Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male Cap and Chain - 9242 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details