Amphenol Aerospace Corporation Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26M8-13SA

Description
M801 13C 13#23 SKT PLUG OM
Request a Quote Datasheet
Description
M801 13C 13#23 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-26M8-13SA - PEI-Genesis
Philadelphia, PA, United States
M801 13C 13#23 SKT PLUG OM

M801 13C 13#23 SKT PLUG OM

Buy Now
Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace - 65W0615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace
65W0615
Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace 65W0615
CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-26M8-13SA 65W0615
Product Name Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details