M801 7C 7#23 PIN PLUG OM
M801 7C 7#23 PIN PLUG OM
CIRCULAR CONNECTOR, PLUG, 6-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2M801-007-26M6-7PA | Amphenol 2M801-007-26M6-7PA | 65W0610 |
| Product Name | Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace | ||
| Gender | Male / Plug |