Amphenol Aerospace Corporation Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26M5-3PD

Description
CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace - 12X3003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace
12X3003
Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace 12X3003
CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3003
Product Name Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details