Amphenol Aerospace Corporation Circular Connector, Plug, 13-201, 20 Position, Cable; Product Range Amphenol Aerospace 2M801-007-26M13-201SD

Description
CIRCULAR CONNECTOR, PLUG, 13-201, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 13-201, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-201, 20 Position, Cable; Product Range Amphenol Aerospace - 12X3731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-201, 20 Position, Cable; Product Range Amphenol Aerospace
12X3731
Circular Connector, Plug, 13-201, 20 Position, Cable; Product Range Amphenol Aerospace 12X3731
CIRCULAR CONNECTOR, PLUG, 13-201, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 13-201, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3731
Product Name Circular Connector, Plug, 13-201, 20 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1876-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Circular Connector Accessories - 17-100P160-17-1-B-R3-17-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details