The Circular Connector, Plug, 7-10, 10 Position, Cable from the Amphenol Aerospace 2M Series is designed for applications requiring a reliable and compact connection. This connector features a threaded coupling style and is compliant with RoHS standards. It supports crimp pin contacts and is suitable for use in environments that demand durability and performance. The connector is rated for up to 500 mating cycles and operates effectively within a temperature range of -65°C to +150°C. Its environmental resistance is rated at IP67 when mated or with a protection cap, ensuring protection against dust and water ingress. This product is ideal for engineers looking to maintain compatibility with existing systems while benefiting from a robust design.
CIRCULAR CONNECTOR, PLUG, 7-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X3605 |
| Product Name | Circular Connector, Plug, 7-10, 10 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |