Amphenol Aerospace Corporation Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16ZNU6-4SD

Description
CIRCULAR CONNECTOR, PLUG, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace - 11X6352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace
11X6352
Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace 11X6352
CIRCULAR CONNECTOR, PLUG, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X6352
Product Name Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 1115760 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details