Amphenol Aerospace Corporation Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16ZNU16-55SC

Description
CIRCULAR CONNECTOR, PLUG, 16-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace - 11X6325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace
11X6325
Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace 11X6325
CIRCULAR CONNECTOR, PLUG, 16-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X6325
Product Name Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Circular Connector Assemblies - 2171-CACR-S-B12G5-220-PB-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 5 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details