Amphenol Aerospace Corporation Circular Connector, Plug, 9-4, 6 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16NF9-4SE

Description
CIRCULAR CONNECTOR, PLUG, 9-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-4, 6 Position, Cable; Product Range Amphenol Aerospace - 11X6287 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-4, 6 Position, Cable; Product Range Amphenol Aerospace
11X6287
Circular Connector, Plug, 9-4, 6 Position, Cable; Product Range Amphenol Aerospace 11X6287
CIRCULAR CONNECTOR, PLUG, 9-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X6287
Product Name Circular Connector, Plug, 9-4, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data