Amphenol Aerospace Corporation Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16NF9-19PE

Description
CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace - 12X3523 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace
12X3523
Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace 12X3523
CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3523
Product Name Circular Connector, Plug, 9-19, 19 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details