Amphenol Aerospace Corporation Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16NF6-7PC

Description
M801 7C 7#23 PIN PLUG OM
Request a Quote Datasheet
Description
M801 7C 7#23 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-16NF6-7PC - PEI-Genesis
Philadelphia, PA, United States
M801 7C 7#23 PIN PLUG OM

M801 7C 7#23 PIN PLUG OM

Buy Now
Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace - 12X3496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace
12X3496
Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace 12X3496
CIRCULAR CONNECTOR, PLUG, 6-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-16NF6-7PC 12X3496
Product Name Circular Connector, Plug, 6-7, 7 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details