Amphenol Aerospace Corporation Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16NF6-4SB

Description
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace - 11X6245 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace
11X6245
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace 11X6245
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X6245
Product Name Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details