Amphenol Aerospace Corporation Circular Connector, Plug, 6-23, 4 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16NF6-23SD

Description
M801 3C 3#20HD SKT PLUG OM
Request a Quote Datasheet
Description
M801 3C 3#20HD SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-16NF6-23SD - PEI-Genesis
Philadelphia, PA, United States
M801 3C 3#20HD SKT PLUG OM

M801 3C 3#20HD SKT PLUG OM

Buy Now
Circular Connector, Plug, 6-23, 4 Position, Cable; Product Range Amphenol Aerospace - 11X6242 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-23, 4 Position, Cable; Product Range Amphenol Aerospace
11X6242
Circular Connector, Plug, 6-23, 4 Position, Cable; Product Range Amphenol Aerospace 11X6242
CIRCULAR CONNECTOR, PLUG, 6-23, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-23RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6-23, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-23RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-16NF6-23SD 11X6242
Product Name Circular Connector, Plug, 6-23, 4 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y50V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K237C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details