The Circular Connector, Plug, 5-3, 3 Position, Cable from the Amphenol Aerospace 2M Series is designed for applications requiring a compact and lightweight solution. This connector features a threaded coupling style and is equipped with three crimp pin contacts, suitable for various electrical connections. The connector is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and copper alloy with gold plating for the contacts, ensuring reliable performance in demanding environments. It is rated for a temperature range of -65°C to +150°C and offers an insulation resistance of 5,000 megaohms minimum. The connector is also IP67 rated when mated or with a protection cap, providing excellent environmental resistance. This product is ideal for engineers looking to maintain compatibility with existing systems while benefiting from the robust design of the 2M series.
CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X3482 |
| Product Name | Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |