Amphenol Aerospace Corporation Circular Connector, Plug, 17-85, 85 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16NF17-85SA

Description
M801 85C 85#23 SKT PLUG OM
Request a Quote Datasheet
Description
M801 85C 85#23 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-16NF17-85SA - PEI-Genesis
Philadelphia, PA, United States
M801 85C 85#23 SKT PLUG OM

M801 85C 85#23 SKT PLUG OM

Buy Now
Circular Connector, Plug, 17-85, 85 Position, Cable; Product Range Amphenol Aerospace - 65W0550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-85, 85 Position, Cable; Product Range Amphenol Aerospace
65W0550
Circular Connector, Plug, 17-85, 85 Position, Cable; Product Range Amphenol Aerospace 65W0550
CIRCULAR CONNECTOR, PLUG, 17-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-16NF17-85SA 65W0550
Product Name Circular Connector, Plug, 17-85, 85 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details