M801 5C 5#12 SKT PLUG OM
CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:16-5RoHS
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-007-16NF16-5SB | 11X6215 |
| Product Name | Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Male / Plug |