Amphenol Aerospace Corporation Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16NF16-5PE

Description
CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16-5 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16-5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace - 12X3461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace
12X3461
Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace 12X3461
CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3461
Product Name Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details