CIRCULAR CONNECTOR, PLUG, 9-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11X6079 |
| Product Name | Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |