Amphenol Aerospace Corporation Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16MT8-2PE

Description
CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 8-2, 2 Position, Cable is designed for applications requiring a reliable connection in compact spaces. This connector features a threaded coupling style and is compliant with RoHS standards. It utilizes crimp pin contacts and is part of the 2M Series, which is known for its lightweight and durable design. The connector is suitable for environments that demand high performance and reliability, meeting or exceeding the specifications of MIL-DTL-38999. It is important to note that the 2M801 series is considered a legacy series, with newer models offering enhanced features. This connector is ideal for projects that require compatibility with existing systems.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Plug, 8-2, 2 Position, Cable is designed for applications requiring a reliable connection in compact spaces. This connector features a threaded coupling style and is compliant with RoHS standards. It utilizes crimp pin contacts and is part of the 2M Series, which is known for its lightweight and durable design. The connector is suitable for environments that demand high performance and reliability, meeting or exceeding the specifications of MIL-DTL-38999. It is important to note that the 2M801 series is considered a legacy series, with newer models offering enhanced features. This connector is ideal for projects that require compatibility with existing systems.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace - 12X3314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace
12X3314
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace 12X3314
CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3314
Product Name Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details