The Amphenol Aerospace Circular Connector, Plug, 8-28, 8 Position, Cable is designed for applications requiring reliable connectivity in harsh environments. This connector features a threaded coupling style and crimp pin contact type, ensuring secure connections. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is part of the 2M Series, which is known for its lightweight and compact design, while still meeting or exceeding MIL-DTL-38999 performance requirements. The 8-position configuration allows for versatile applications, making it a practical choice for engineers looking to maintain compatibility with existing systems.
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-28 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X3316 |
| Product Name | Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |