Amphenol Aerospace Corporation Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16MT8-13PF

Description
CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace - 12X3310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace
12X3310
Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace 12X3310
CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3310
Product Name Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details