Amphenol Aerospace Corporation Connectors I/O - Unreviewed 2M801-007-16MT7-10SA

Description
M801 10C 10#23 SKT PLUG OM
Request a Quote Datasheet
Description
M801 10C 10#23 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M801 10C 10#23 SKT PLUG OM

M801 10C 10#23 SKT PLUG OM

Buy Now
Connectors I/O - Unreviewed - 2M801-007-16MT7-10SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
2M801-007-16MT7-10SA
Connectors I/O - Unreviewed 2M801-007-16MT7-10SA
Connectors I/O - Unreviewed

Connectors I/O - Unreviewed

Buy Now
Circular Connector, Plug, 7-10, 10 Position, Cable; Product Range Amphenol Aerospace - 89W9560 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7-10, 10 Position, Cable; Product Range Amphenol Aerospace
89W9560
Circular Connector, Plug, 7-10, 10 Position, Cable; Product Range Amphenol Aerospace 89W9560
CIRCULAR CONNECTOR, PLUG, 7-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2M801-007-16MT7-10SA 2M801-007-16MT7-10SA 89W9560
Product Name Connectors I/O - Unreviewed Circular Connector, Plug, 7-10, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Strip Connector Standards - Type PreWired - A25000-014 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Circular Connector Accessories - 17-100P160-11-2-Z-WR4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details