Amphenol Aerospace Corporation Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16MT6-4SC

Description
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace - 11X6040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace
11X6040
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace 11X6040
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X6040
Product Name Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
 - ALBKM12-FPBR4-S0 - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2447-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details