The Circular Connector, Plug, 5-3, 3 Position, Cable from the Amphenol Aerospace 2M Series is designed for applications requiring a compact and lightweight solution. This connector features a threaded coupling style and is compliant with RoHS standards. It supports crimp socket contacts and is rated for up to 500 mating cycles, ensuring durability in various environments. The operating temperature range is from -65°C to +150°C, and it offers an insulation resistance of 5,000 megaohms minimum. The connector is also rated IP67 when mated or with a protection cap, providing excellent environmental resistance. This product is suitable for engineers looking to maintain compatibility with existing systems while benefiting from the advanced features of the 2M series.
CIRCULAR CONNECTOR, PLUG, 5-3, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:5-3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70W1175 |
| Product Name | Circular Connector, Plug, 5-3, 3 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |