M801 4C 4#16 SKT PLUG OM
M801 4C 4#16 SKT PLUG OM
CIRCULAR CONNECTOR, PLUG, 9-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:9-4 RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2M801-007-16M9-4SB | Amphenol 2M801-007-16M9-4SB | 09X0865 |
| Product Name | Circular Connector, Plug, 9-4, 4 Position, Cable; Product Range Amphenol Aerospace | ||
| Gender | Male / Plug |