PLUG WITH
M801 2C 2#16 SKT PLUG OM
M801 2C 2#16 SKT PLUG OM
CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-2M801-007-16M8-2SA-ND | Amphenol 2M801-007-16M8-2SA | 2M801-007-16M8-2SA | 70W1190 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | |||
| Current Rating | 13.0 amps |