Amphenol Aerospace Corporation Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M8-2PA

Description
M801 2C 2#16 PIN PLUG OM
Request a Quote Datasheet
Description
M801 2C 2#16 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-16M8-2PA - PEI-Genesis
Philadelphia, PA, United States
M801 2C 2#16 PIN PLUG OM

M801 2C 2#16 PIN PLUG OM

Buy Now
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace - 65W0532 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace
65W0532
Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace 65W0532
CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-16M8-2PA 65W0532
Product Name Circular Connector, Plug, 8-2, 2 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details