PLUG WITH
M801 13C 13#23 SKT PLUG OM
CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts;
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-2M801-007-16M8-13SA-ND | Amphenol 2M801-007-16M8-13SA | 65W0531 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Current Rating | 5.0 amps |