The Amphenol Aerospace Circular Connector, Plug, 8-13, 13 Position, Cable is designed for robust applications requiring reliable connectivity. This connector features a threaded coupling style and crimp pin contact type, ensuring secure connections in various environments. It is compliant with RoHS standards, making it suitable for modern electronic applications. The connector is part of the 2M Series, which is known for its lightweight and compact design, while still meeting stringent performance requirements. With a maximum operating temperature range of -65°C to +150°C and an insulation resistance of 5,000 megaohms minimum, this connector is built to withstand harsh conditions. Its durability is rated for up to 500 mating cycles, making it a reliable choice for engineers looking for long-lasting performance in their projects.
CIRCULAR CONNECTOR, PLUG, 8-13, 13 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X3409 |
| Product Name | Circular Connector, Plug, 8-13, 13 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |