Amphenol Aerospace Corporation Circular Connector, Plug, 7-10, 10 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M7-10PE

Description
CIRCULAR CONNECTOR, PLUG, 7-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 7-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7-10, 10 Position, Cable; Product Range Amphenol Aerospace - 12X3403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7-10, 10 Position, Cable; Product Range Amphenol Aerospace
12X3403
Circular Connector, Plug, 7-10, 10 Position, Cable; Product Range Amphenol Aerospace 12X3403
CIRCULAR CONNECTOR, PLUG, 7-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:7-10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X3403
Product Name Circular Connector, Plug, 7-10, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7909D4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details