Amphenol Aerospace Corporation Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M6-6SA

Description
M801 6C 6#23 SKT PLUG OM
Request a Quote Datasheet
Description
M801 6C 6#23 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-16M6-6SA - PEI-Genesis
Philadelphia, PA, United States
M801 6C 6#23 SKT PLUG OM

M801 6C 6#23 SKT PLUG OM

Buy Now
M801 6C 6#23 SKT PLUG OM

M801 6C 6#23 SKT PLUG OM

Buy Now
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace - 65W0525 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
65W0525
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 65W0525
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-16M6-6SA 2M801-007-16M6-6SA 65W0525
Product Name Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products