Amphenol Aerospace Corporation Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M6-4SA

Description
M801 4C 4#23 SKT PLUG OM
Request a Quote Datasheet
Description
M801 4C 4#23 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M801 4C 4#23 SKT PLUG OM

M801 4C 4#23 SKT PLUG OM

Buy Now
 - Amphenol 2M801-007-16M6-4SA - PEI-Genesis
Philadelphia, PA, United States
M801 4C 4#23 SKT PLUG OM

M801 4C 4#23 SKT PLUG OM

Buy Now
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace - 65W0523 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace
65W0523
Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace 65W0523
CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2M801-007-16M6-4SA Amphenol 2M801-007-16M6-4SA 65W0523
Product Name Circular Connector, Plug, 6-4, 4 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data