Amphenol Aerospace Corporation Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M6-23SA

Description
M801 3C 3#20HD SKT PLUG OM
Request a Quote Datasheet
Description
M801 3C 3#20HD SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-16M6-23SA - PEI-Genesis
Philadelphia, PA, United States
M801 3C 3#20HD SKT PLUG OM

M801 3C 3#20HD SKT PLUG OM

Buy Now
Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace - 85W8104 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace
85W8104
Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace 85W8104
CIRCULAR CONNECTOR, PLUG, 6-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-23RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-16M6-23SA 85W8104
Product Name Circular Connector, Plug, 6-23, 3 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Terminal Blocks - 39.1214 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers