Amphenol Aerospace Corporation Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M16-5SB

Description
CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:16-5RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:16-5RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace - 11X6114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace
11X6114
Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace 11X6114
CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:16-5RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:16-5RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X6114
Product Name Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details