Amphenol Aerospace Corporation Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M16-5PC

Description
M801 5C 5#12 PIN PLUG OM
Request a Quote Datasheet
Description
M801 5C 5#12 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-16M16-5PC - PEI-Genesis
Philadelphia, PA, United States
M801 5C 5#12 PIN PLUG OM

M801 5C 5#12 PIN PLUG OM

Buy Now
Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace - 12X3362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace
12X3362
Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace 12X3362
CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16-5 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-16M16-5PC 12X3362
Product Name Circular Connector, Plug, 16-5, 5 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products