Amphenol Aerospace Corporation Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M16-55PC

Description
M801 55C 55#23 PIN PLUG OM
Request a Quote Datasheet
Description
M801 55C 55#23 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-16M16-55PC - PEI-Genesis
Philadelphia, PA, United States
M801 55C 55#23 PIN PLUG OM

M801 55C 55#23 PIN PLUG OM

Buy Now
Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace - 12X3367 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace
12X3367
Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace 12X3367
CIRCULAR CONNECTOR, PLUG, 16-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-16M16-55PC 12X3367
Product Name Circular Connector, Plug, 16-55, 55 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details