Amphenol Aerospace Corporation Circular Connector, Plug, 16-12, 12 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M16-12PA

Description
M801 12C 12#16 PIN PLUG OM
Request a Quote Datasheet
Description
M801 12C 12#16 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M801 12C 12#16 PIN PLUG OM

M801 12C 12#16 PIN PLUG OM

Buy Now
 - Amphenol 2M801-007-16M16-12PA - PEI-Genesis
Philadelphia, PA, United States
M801 12C 12#16 PIN PLUG OM

M801 12C 12#16 PIN PLUG OM

Buy Now
Circular Connector, Plug, 16-12, 12 Position, Cable; Product Range Amphenol Aerospace - 65W0512 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-12, 12 Position, Cable; Product Range Amphenol Aerospace
65W0512
Circular Connector, Plug, 16-12, 12 Position, Cable; Product Range Amphenol Aerospace 65W0512
CIRCULAR CONNECTOR, PLUG, 16-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 16-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2M801-007-16M16-12PA Amphenol 2M801-007-16M16-12PA 65W0512
Product Name Circular Connector, Plug, 16-12, 12 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details