Amphenol Aerospace Corporation Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M10-201SB

Description
M801 6C 4#23 2#12 SKT PLUG OM
Request a Quote
Description
M801 6C 4#23 2#12 SKT PLUG OM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 10-201, 6 Position, Cable from the Amphenol Aerospace 2M Series features a straight plug design with six crimp socket contacts. It utilizes a threaded coupling style and is constructed with gold-plated contacts, ensuring reliable connectivity. This connector is RoHS compliant, making it suitable for environmentally conscious applications. The 2M Series connectors are known for their lightweight and compact design, meeting or exceeding MIL-DTL-38999 standards for performance and environmental resistance. The product is ideal for applications requiring durability and compatibility with existing systems.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 10-201, 6 Position, Cable from the Amphenol Aerospace 2M Series features a straight plug design with six crimp socket contacts. It utilizes a threaded coupling style and is constructed with gold-plated contacts, ensuring reliable connectivity. This connector is RoHS compliant, making it suitable for environmentally conscious applications. The 2M Series connectors are known for their lightweight and compact design, meeting or exceeding MIL-DTL-38999 standards for performance and environmental resistance. The product is ideal for applications requiring durability and compatibility with existing systems.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-16M10-201SB - PEI-Genesis
Philadelphia, PA, United States
M801 6C 4#23 2#12 SKT PLUG OM

M801 6C 4#23 2#12 SKT PLUG OM

Buy Now
Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace - 11X6084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace
11X6084
Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace 11X6084
CIRCULAR CONNECTOR, PLUG, 10-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-16M10-201SB 11X6084
Product Name Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T06LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7826C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details