Amphenol Aerospace Corporation Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace 2M801-007-16M10-201PA

Description
M801 6C 4#23 2#12 PIN PLUG OM
Request a Quote Datasheet
Description
M801 6C 4#23 2#12 PIN PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-007-16M10-201PA - PEI-Genesis
Philadelphia, PA, United States
M801 6C 4#23 2#12 PIN PLUG OM

M801 6C 4#23 2#12 PIN PLUG OM

Buy Now
Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace - 65W0505 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace
65W0505
Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace 65W0505
CIRCULAR CONNECTOR, PLUG, 10-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-007-16M10-201PA 65W0505
Product Name Circular Connector, Plug, 10-201, 6 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details