Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
RF CONNECTOR, SMB, STRAIGHT PLUG, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316, LMR-100; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors PLUG RG-174,188,316 FAKRA
| Amphenol RF | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2FA1-NDSP-C01-1 | 72Y1832 | 2FA1-NDSP-C01-1 |
| Product Name | FAKRA SMB RF Connector | Rf Connector, Smb, Straight Plug, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB |