Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Manufacturer: AMPHENOL
Win Source Part Number: 891616-2FA1-NDSJ-C04
Operating Temperature Range: -40°C ~ 100°C
Features: SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 2FA1
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
| Amphenol RF | Win Source Electronics | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2FA1-NDSJ-C04-6 | 891616-2FA1-NDSJ-C04-6 |
| Product Name | FAKRA SMB RF Connector | Coaxial Connectors (RF) - 2FA1-NDSJ-C04-6 |
| Connector Type | SMB |