Amphenol RF FAKRA SMB RF Connector 2FA1-NDSJ-C01-6

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAKRA SMB RF Connector - 2FA1-NDSJ-C01-6 - Amphenol RF
Danbury, CT, USA
FAKRA SMB RF Connector
2FA1-NDSJ-C01-6
FAKRA SMB RF Connector 2FA1-NDSJ-C01-6
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Connectors / Coaxial Connectors - 2FA1-NDSJ-C01-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2FA1-NDSJ-C01-6
RF Connectors / Coaxial Connectors 2FA1-NDSJ-C01-6
RF Connectors / Coaxial Connectors JACK RG-174,188,316 FAKRA

RF Connectors / Coaxial Connectors JACK RG-174,188,316 FAKRA

Buy Now Datasheet

Technical Specifications

  Amphenol RF VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2FA1-NDSJ-C01-6 2FA1-NDSJ-C01-6
Product Name FAKRA SMB RF Connector RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051001-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NCV-MG-T67P-4 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details