Amphenol RF FAKRA SMB RF Connector 2FA1-NCSP-C04-1

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAKRA SMB RF Connector - 2FA1-NCSP-C04-1 - Amphenol RF
Danbury, CT, USA
FAKRA SMB RF Connector
2FA1-NCSP-C04-1
FAKRA SMB RF Connector 2FA1-NCSP-C04-1
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - 1135354-2FA1-NCSP-C04-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1135354-2FA1-NCSP-C04-1
Connectors, Interconnects - Coaxial Connectors (RF) 1135354-2FA1-NCSP-C04-1
Win Source Part Number: 1135354-2FA1-NCSP-C0 4-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Code C Connector Type: Plug, Male Pin Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Connector Style: SMB, Fakra Frequency - Max: 4 GHz Housing Color: Blue, Signal Number of Ports: 1 Standard Package: 2,000 Impedance: 50Ohm Body Material: Zinc Die Cast Insertion Loss: 0.3dB Shield Termination: Crimp Cable Group: RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE), Polymethylpentene (PMP) Mating Cycles: 100 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol RF Other Names: 2FA1NCSPC041,ARF1620 Base Product Number: 2FA1

Win Source Part Number: 1135354-2FA1-NCSP-C04-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Code C
Connector Type: Plug, Male Pin
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Connector Style: SMB, Fakra
Frequency - Max: 4 GHz
Housing Color: Blue, Signal
Number of Ports: 1
Standard Package: 2,000
Impedance: 50Ohm
Body Material: Zinc Die Cast
Insertion Loss: 0.3dB
Shield Termination: Crimp
Cable Group: RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE), Polymethylpentene (PMP)
Mating Cycles: 100
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Other Names: 2FA1NCSPC041,ARF1620
Base Product Number: 2FA1

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-2FA1-NCSP-C04-1
50 OHM Electronic Connector 437-2FA1-NCSP-C04-1
CONN FAKRA PLUG STR 50 OHM CRIMP Product overview: 2FA1-NCSP-C04-1 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2FA1-NCSP-C04-1 can be used for catalog matching and distributor lookup.

CONN FAKRA PLUG STR 50 OHM CRIMP Product overview: 2FA1-NCSP-C04-1 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2FA1-NCSP-C04-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 2FA1-NCSP-C04-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2FA1-NCSP-C04-1
RF Connectors / Coaxial Connectors 2FA1-NCSP-C04-1
RF Connectors / Coaxial Connectors PLUG RG-58,141 FAKRA

RF Connectors / Coaxial Connectors PLUG RG-58,141 FAKRA

Buy Now Datasheet

Technical Specifications

  Amphenol RF Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2FA1-NCSP-C04-1 1135354-2FA1-NCSP-C04-1 437-2FA1-NCSP-C04-1 2FA1-NCSP-C04-1
Product Name FAKRA SMB RF Connector Connectors, Interconnects - Coaxial Connectors (RF) 50 OHM Electronic Connector RF Connectors / Coaxial Connectors
Connector Type SMB
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) BH R/A PCB Mount Connector - ET-BFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCE-MB-B1200-1 - kTB Solutions
Specs
Connector Type SC
Gender Male / Plug
Frequency 0.000 to 11.000 GHz
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1059675-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers