Amphenol Corporation FAKRA SMB RF Connector 2FA1-NCSJ-C04-0

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAKRA SMB RF Connector - 2FA1-NCSJ-C04-0 - Amphenol RF
Danbury, CT, USA
FAKRA SMB RF Connector
2FA1-NCSJ-C04-0
FAKRA SMB RF Connector 2FA1-NCSJ-C04-0
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Coaxial Connectors (RF) - 2FA1-NCSJ-C04-0 - 1092030-2FA1-NCSJ-C04-0 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 2FA1-NCSJ-C04-0
1092030-2FA1-NCSJ-C04-0
Coaxial Connectors (RF) - 2FA1-NCSJ-C04-0 1092030-2FA1-NCSJ-C04-0
Manufacturer: Amphenol RF Division Win Source Part Number: 1092030-2FA1-NCSJ-C0 4-0 Packaging: Tray Features: Code C Connector Type: Jack, Female Socket Fastening Type: Latch Lock Contact Termination: Crimp Connector Style: SMB, Fakra Housing Color: Blue, Signal Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Zinc Die Cast Insertion Loss: 0.3dB Shield Termination: Crimp Cable Group: RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 Body Finish: Nickel Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 100°C Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1092030-2FA1-NCSJ-C04-0
Packaging: Tray
Features: Code C
Connector Type: Jack, Female Socket
Fastening Type: Latch Lock
Contact Termination: Crimp
Connector Style: SMB, Fakra
Housing Color: Blue, Signal
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Zinc Die Cast
Insertion Loss: 0.3dB
Shield Termination: Crimp
Cable Group: RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 100
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 100°C
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-2FA1-NCSJ-C04-0
50 OHM Electronic Connector 437-2FA1-NCSJ-C04-0
CONN FAKRA JACK STR 50 OHM CRIMP Product overview: 2FA1-NCSJ-C04-0 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2FA1-NCSJ-C04-0 can be used for catalog matching and distributor lookup.

CONN FAKRA JACK STR 50 OHM CRIMP Product overview: 2FA1-NCSJ-C04-0 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2FA1-NCSJ-C04-0 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Connectors / Coaxial Connectors - 2FA1-NCSJ-C04-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2FA1-NCSJ-C04-0
RF Connectors / Coaxial Connectors 2FA1-NCSJ-C04-0
RF Connectors / Coaxial Connectors JACK RG-58,141 FAKRA

RF Connectors / Coaxial Connectors JACK RG-58,141 FAKRA

Buy Now Datasheet

Technical Specifications

  Amphenol RF Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2FA1-NCSJ-C04-0 1092030-2FA1-NCSJ-C04-0 437-2FA1-NCSJ-C04-0 2FA1-NCSJ-C04-0
Product Name FAKRA SMB RF Connector Coaxial Connectors (RF) - 2FA1-NCSJ-C04-0 50 OHM Electronic Connector RF Connectors / Coaxial Connectors
Connector Type SMB
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data