Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Manufacturer: Amphenol RF Division
Win Source Part Number: 1092029-2FA1-NBSP-C0
Packaging: Tray
Features: Code B
Connector Type: Plug, Male Pin
Fastening Type: Locking Ramp
Contact Termination: Crimp
Connector Style: SMB, Fakra
Housing Color: Cream
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Zinc Die Cast
Insertion Loss: 0.3dB
Shield Termination: Crimp
Cable Group: RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 100
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Maximum Input Frequency: 4GHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
CONN FAKRA PLUG STR 50 OHM CRIMP Product overview: 2FA1-NBSP-C04-1 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2FA1-NBSP-C04-1 can be used for catalog matching and distributor lookup.
RF Connectors / Coaxial Connectors PLUG RG-58,141 FAKRA
| Amphenol RF | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2FA1-NBSP-C04-1 | 1092029-2FA1-NBSP-C04-1 | 437-2FA1-NBSP-C04-1 | 2FA1-NBSP-C04-1 |
| Product Name | FAKRA SMB RF Connector | Coaxial Connectors (RF) - 2FA1-NBSP-C04-1 | 50 OHM Electronic Connector | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight |