Amphenol Corporation Connectors 2FA1-NASP-PCBB3

Description
RF Connector
Request a Quote
Description
RF Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF Connector

RF Connector

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 2FA1-NASP-PCBB3
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057165-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
4 suppliers
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
Frequency 3.000 GHz
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details