Amphenol Corporation RF Connectors / Coaxial Connectors 2950-6134

Description
RF Connectors / Coaxial Connectors
Datasheet
Description
RF Connectors / Coaxial Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 2950-6134 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2950-6134
RF Connectors / Coaxial Connectors 2950-6134
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 2950-6134
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1051067-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Coaxial Adapters - 1123390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details